Boyd Heat Sink; Packages Cooled Boyd 577202B00000G

Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:24.4 C/W; EXTERNAL HEIGHT - METRIC:12.7MM; EXTERNAL WIDTH - METRIC:13.21MM; EXTERNAL LENGTH - METRIC:19.05MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES
Datasheet
Description
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:24.4 C/W; EXTERNAL HEIGHT - METRIC:12.7MM; EXTERNAL WIDTH - METRIC:13.21MM; EXTERNAL LENGTH - METRIC:19.05MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Boyd - 26AC8348 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Boyd
26AC8348
Heat Sink; Packages Cooled Boyd 26AC8348
HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:24.4 C/W; EXTERNAL HEIGHT - METRIC:12.7MM; EXTERNAL WIDTH - METRIC:13.21MM; EXTERNAL LENGTH - METRIC:19.05MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

HEAT SINK; PACKAGES COOLED:TO-220; THERMAL RESISTANCE:24.4 C/W; EXTERNAL HEIGHT - METRIC:12.7MM; EXTERNAL WIDTH - METRIC:13.21MM; EXTERNAL LENGTH - METRIC:19.05MM; EXTERNAL DIAMETER - METRIC:-; HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 26AC8348
Product Name Heat Sink; Packages Cooled Boyd
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details