Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical
AAVID THERMALLOY 576802B04000G Heatsink
HEAT SINK; Thermal Resistance:27.3°C/W;
| Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 576802B04000G | HS337-ND | 7124223 | 66K0258 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heatsinks | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |||
| Mounting | Clips; Socket | Solder | ||
| Thermal Resistance | 27.3 °C / W | 27.3 °C / W | ||
| Material | Aluminum | Aluminum; Aluminium |