Boyd Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd 576802B03100G.

Description
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes
Description
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd - 26AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd
26AC8342
Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd 26AC8342
HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 19.05MM; Thermal Resistance:27.3°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 26AC8342
Product Name Heat Sink, Aluminium, 19.05Mm; Thermal Resistance Boyd
L 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 2740270 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details