Boyd Heat Sinks 574602B03700G

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS359-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS359-ND
Heat Sinks HS359-ND
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8252 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8252
Heat Sink; Thermal Resistance Boyd 99R8252
HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:0.69mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:0.69mm; External Length - Metric:9.02mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS359-ND 99R8252
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 21.6 °C / W 21.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details