Boyd Thermal Resistance Boyd 574602B03300G.

Description
Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5683 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5683
Thermal Resistance Boyd 15AC5683
Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5683
Product Name Thermal Resistance Boyd
L 10 mm (0.3949 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 264686 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details