Boyd Thermal Resistance Boyd 574502B03200G.

Description
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5680 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5680
Thermal Resistance Boyd 15AC5680
Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5680
Product Name Thermal Resistance Boyd
L 10 mm (0.3949 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 2342378 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 35 mm (1.38 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details