Win Source Part Number: 1231943-573902B04000
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 1.500" (38.10mm)
Standard Package: 1,000
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Clip and PC Pin
Width: 0.500" (12.70mm)
Power Dissipation @ Temperature Rise: 3.0W @ 60°C
Thermal Resistance @ Forced Air Flow: 7.00°C/W @ 200 LFM
Thermal Resistance @ Natural: 18.80°C/W
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 041884
Base Product Number: 573902
Fin Height: 0.500" (12.70mm)
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Thermal Management Heat Sinks & Extrusions
HEAT SINK; Thermal Resistance:18.8°C/W;
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 573902B04000G | 573902B04000G-ND | 573902B04000G | 99R8250 |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks | Heat Sinks | Thermal Management Heat Sinks & Extrusions | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | |||
| Mounting | Clips; Socket | |||
| Thermal Resistance | 18.8 °C / W | 18.8 °C / W | ||
| Material | Aluminum | Aluminum; Aluminium |