Boyd Thermal Resistance Boyd 534202B02853G.

Description
Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC1701
Thermal Resistance Boyd 15AC1701
Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC1701
Product Name Thermal Resistance Boyd
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details