Boyd Heat Sinks 532602B02500G

Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 532602B02500G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 54M3529 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
54M3529
Heat Sink; Thermal Resistance Boyd 54M3529
HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 532602B02500G-ND 54M3529
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 5.5 °C / W 5.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details