Boyd Heat Sinks 530102B00150G

Description
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS343-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS343-ND
Heat Sinks HS343-ND
Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8245 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8245
Heat Sink; Thermal Resistance Boyd 99R8245
HEAT SINK; Thermal Resistance:6.3°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.3°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS343-ND 99R8245
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 6.3 °C / W 6.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details