Boyd Insulator; Insulator Body Material Boyd 5300AC 1.500G

Description
INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator; Insulator Body Material Boyd - 60M3747 - Newark, An Avnet Company
Chicago, IL, United States
Insulator; Insulator Body Material Boyd
60M3747
Insulator; Insulator Body Material Boyd 60M3747
INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:- RoHS Compliant: Yes

INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm-cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 60M3747
Product Name Insulator; Insulator Body Material Boyd
Dielectric Strength 16942 kV/in (6670 kV/cm)
Unlock Full Specs
to access all available technical data

Similar Products

Low oil-bleed processor cooling gel - SE35 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Medical Grade, Silver Conductive Epoxy Compound - EP21TDCSMed - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details