Boyd Heat Sink; Thermal Resistance Boyd 530002B02500

Description
HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 02E7795 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
02E7795
Heat Sink; Thermal Resistance Boyd 02E7795
HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No

HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 02E7795
Product Name Heat Sink; Thermal Resistance Boyd
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details