Boyd Fans, Thermal Management - Thermal - Heat Sinks 530001B02500G

Description
Win Source Part Number: 1163004-530001B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 2.500" (63.50mm) Standard Package: 250 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-218 Attachment Method: Bolt On and PC Pin Width: 1.650" (41.91mm) Power Dissipation @ Temperature Rise: 20.0W @ 60°C Thermal Resistance @ Forced Air Flow: 2.00°C/W @ 300 LFM Thermal Resistance @ Natural: 8.00°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 530001B02500G.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: HS385,042663 Base Product Number: 530001 Fin Height: 1.000" (25.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1163004-530001B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 2.500" (63.50mm) Standard Package: 250 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-218 Attachment Method: Bolt On and PC Pin Width: 1.650" (41.91mm) Power Dissipation @ Temperature Rise: 20.0W @ 60°C Thermal Resistance @ Forced Air Flow: 2.00°C/W @ 300 LFM Thermal Resistance @ Natural: 8.00°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 530001B02500G.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: HS385,042663 Base Product Number: 530001 Fin Height: 1.000" (25.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - 530001B02500G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
530001B02500G
Fans, Thermal Management - Thermal - Heat Sinks 530001B02500G
Win Source Part Number: 1163004-530001B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 2.500" (63.50mm) Standard Package: 250 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-218 Attachment Method: Bolt On and PC Pin Width: 1.650" (41.91mm) Power Dissipation @ Temperature Rise: 20.0W @ 60°C Thermal Resistance @ Forced Air Flow: 2.00°C/W @ 300 LFM Thermal Resistance @ Natural: 8.00°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 530001B02500G.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: HS385,042663 Base Product Number: 530001 Fin Height: 1.000" (25.40mm)

Win Source Part Number: 1163004-530001B02500G
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 2.500" (63.50mm)
Standard Package: 250
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-218
Attachment Method: Bolt On and PC Pin
Width: 1.650" (41.91mm)
Power Dissipation @ Temperature Rise: 20.0W @ 60°C
Thermal Resistance @ Forced Air Flow: 2.00°C/W @ 300 LFM
Thermal Resistance @ Natural: 8.00°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 530001B02500G.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: HS385,042663
Base Product Number: 530001
Fin Height: 1.000" (25.40mm)

Buy Now Datasheet
Heat Sinks - HS385-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS385-ND
Heat Sinks HS385-ND
Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical

Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 10R6456 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10R6456
Heat Sink; Thermal Resistance Boyd 10R6456
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-218; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:63.5mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:TO-218; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 530001B02500G HS385-ND 10R6456
Product Name Fans, Thermal Management - Thermal - Heat Sinks Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 8 °C / W 8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details