Boyd Semiconductor Hardware, Insulators; Insulator Body Material Boyd 53-77-4

Description
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm RoHS Compliant: Yes
Datasheet
Description
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Hardware, Insulators; Insulator Body Material Boyd - 95F703 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Hardware, Insulators; Insulator Body Material Boyd
95F703
Semiconductor Hardware, Insulators; Insulator Body Material Boyd 95F703
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm RoHS Compliant: Yes

SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:Silicone Rubber; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm-cm; Thermal Impedance:-; Dielectric Strength:667kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 95F703
Product Name Semiconductor Hardware, Insulators; Insulator Body Material Boyd
Dielectric Strength 16942 kV/in (6670 kV/cm)
Unlock Full Specs
to access all available technical data

Similar Products

Not dry out high thermal conductivity interface silicone grease for electrical products - SG560-30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Grease, Paste
Industry Electronics
Use Temperature ? to 302 F (? to 150 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 655984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.5 W/m-K (0.8667 BTU-ft/hr-ft²-F)
View Details