Boyd Heat Sinks 529701B02500G

Description
Heat Sink TO-218 Aluminum 12.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218 Aluminum 12.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 529701B02500G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-218 Aluminum 12.0W @ 70°C Board Level, Vertical

Heat Sink TO-218 Aluminum 12.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 39P8085 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
39P8085
Heat Sink; Thermal Resistance Boyd 39P8085
HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 529701B02500G-ND 39P8085
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 5.5 °C / W 5.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Relay Heatsinks - 1719092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chassis, din rail
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details