Boyd Heat Sinks 513102B02500G

Description
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS346-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS346-ND
Heat Sinks HS346-ND
Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical

Heat Sink TO-220 Aluminum 8.0W @ 80°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 31M1090 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
31M1090
Heat Sink; Thermal Resistance Boyd 31M1090
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38.1mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS346-ND 31M1090
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 11 °C / W 11 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 658025 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 119 mm (4.69 inch)
H 63 mm (2.48 inch)
View Details