Boyd Heat Sinks 507222B00000G

Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS114-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS114-ND
Heat Sinks HS114-ND
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level

Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 05M3652 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
05M3652
Heat Sink; Thermal Resistance Boyd 05M3652
HEAT SINK; Thermal Resistance:9.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:9.53mm; External Length - Metric:37.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:9.53mm; External Length - Metric:37.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS114-ND 05M3652
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 9.6 °C / W 9.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details