Boyd Heat Sink; Thermal Resistance Boyd 504222B00000

Description
HEAT SINK; Thermal Resistance:6.4°C/W; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:21.59mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:6.4°C/W; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:21.59mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 16C0979 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
16C0979
Heat Sink; Thermal Resistance Boyd 16C0979
HEAT SINK; Thermal Resistance:6.4°C/W; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:21.59mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

HEAT SINK; Thermal Resistance:6.4°C/W; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:21.59mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 16C0979
Product Name Heat Sink; Thermal Resistance Boyd
L 37 mm (1.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details