Boyd Heat Sink; Thermal Resistance Boyd 501706B00000G

Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-66; External Width - Metric:26.4mm; External Height - Metric:13mm; External Length - Metric:39.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-66; External Width - Metric:26.4mm; External Height - Metric:13mm; External Length - Metric:39.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 63K2232 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
63K2232
Heat Sink; Thermal Resistance Boyd 63K2232
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-66; External Width - Metric:26.4mm; External Height - Metric:13mm; External Length - Metric:39.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-66; External Width - Metric:26.4mm; External Height - Metric:13mm; External Length - Metric:39.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 63K2232
Product Name Heat Sink; Thermal Resistance Boyd
L 39 mm (1.55 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details