Boyd Heat Sinks 501403B00000G

Description
Heat Sink TO-3 Aluminum 4.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 4.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS149-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS149-ND
Heat Sinks HS149-ND
Heat Sink TO-3 Aluminum 4.0W @ 40°C Board Level

Heat Sink TO-3 Aluminum 4.0W @ 40°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8142 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8142
Heat Sink; Thermal Resistance Boyd 18M8142
HEAT SINK; Thermal Resistance:10°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:19.05mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:19.05mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS149-ND 18M8142
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 10 °C / W 10 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details