Boyd Heat Sinks 501303B00000G

Description
Heat Sink TO-3 Aluminum 2.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 2.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS148-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS148-ND
Heat Sinks HS148-ND
Heat Sink TO-3 Aluminum 2.0W @ 30°C Board Level

Heat Sink TO-3 Aluminum 2.0W @ 30°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 73K6785 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
73K6785
Heat Sink; Thermal Resistance Boyd 73K6785
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:12.7mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:12.7mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS148-ND 73K6785
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 12 °C / W 12 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details