Boyd Thermal Insulating Film; Insulator Body Material Boyd 43-77-9G

Description
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulating Film; Insulator Body Material Boyd - 83K3539 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulating Film; Insulator Body Material Boyd
83K3539
Thermal Insulating Film; Insulator Body Material Boyd 83K3539
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes

THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm-cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 83K3539
Product Name Thermal Insulating Film; Insulator Body Material Boyd
Thermal Conductivity 0.3790 W/m-K (0.2190 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data