Boyd Thermal Insulator, To-218, To-247, To-3P; Insulator Body Material Boyd 4180G

Description
THERMAL INSULATOR, TO-218, TO-247, TO-3P; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR, TO-218, TO-247, TO-3P; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator, To-218, To-247, To-3P; Insulator Body Material Boyd - 21M5217 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator, To-218, To-247, To-3P; Insulator Body Material Boyd
21M5217
Thermal Insulator, To-218, To-247, To-3P; Insulator Body Material Boyd 21M5217
THERMAL INSULATOR, TO-218, TO-247, TO-3P; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Product Range:- RoHS Compliant: Yes

THERMAL INSULATOR, TO-218, TO-247, TO-3P; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Insulator, Alum Oxide Ceramic, 2.03Mm; Insulator Body Material Boyd - 46AC2159 - Newark, An Avnet Company
Chicago, IL, United States
Insulator, Alum Oxide Ceramic, 2.03Mm; Insulator Body Material Boyd
46AC2159
Insulator, Alum Oxide Ceramic, 2.03Mm; Insulator Body Material Boyd 46AC2159
INSULATOR, ALUM OXIDE CERAMIC, 2.03MM; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

INSULATOR, ALUM OXIDE CERAMIC, 2.03MM; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 21M5217
Product Name Thermal Insulator, To-218, To-247, To-3P; Insulator Body Material Boyd
Thermal Conductivity 15.06 W/m-K (8.7 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Phase change insulation for communications equipment wireless stations - SP205A-AL -40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Flame Retardant Encapsulant Passes FAR 25.853(a) Test - EP93AOFR - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Die Bonding Adhesives; Encapsulant or Conformal Coating
View Details