Boyd Thermal Insulator; Insulator Body Material Boyd 4103G

Description
THERMAL INSULATOR; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:550kV/mm; Product Range:- RoHS Compliant: Yes
Description
THERMAL INSULATOR; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:550kV/mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Boyd - 21M5216 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Boyd
21M5216
Thermal Insulator; Insulator Body Material Boyd 21M5216
THERMAL INSULATOR; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/ m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:550kV/mm; Product Range:- RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:Aluminium Oxide Ceramic; Thermal Conductivity:15.06W/m.K; Breakdown Voltage Vbr:-; Thickness:2.03mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:550kV/mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 21M5216
Product Name Thermal Insulator; Insulator Body Material Boyd
Thermal Conductivity 15.06 W/m-K (8.7 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Conductive Die Attach for Semiconductors - ATROX ® 558-2C31 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Silicone-Free Thermal Gel Series - AE10-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details