Boyd
DC Brushless Fans (BLDC)
4028L12B-PF1
Description
FAN 12VDC 40X28MM TACH
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 40X28MM TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-4028L12B-PF1-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
9.5 SCFM (16.15 m³/hr)
|
|
Maximum Static Pressure
|
0.2650 in H2O (0.4951 Torr)
|
|
Maximum Sound Level
|
33.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level
13.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details