Boyd Heat Sinks 374724B00032G

Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS396-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS396-ND
Heat Sinks HS396-ND
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 45M6207 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
45M6207
Heat Sink; Thermal Resistance Boyd 45M6207
HEAT SINK; Thermal Resistance:15.3°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:17.78mm; External Length - Metric:35.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.3°C/W; Packages Cooled:BGA; External Width - Metric:35mm; External Height - Metric:17.78mm; External Length - Metric:35.6mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS396-ND 45M6207
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 15.3 °C / W 15.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 1846721 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 16 mm (0.6299 inch)
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details