Boyd Heat Sink; Thermal Resistance Boyd 374124B60023G

Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 51R8099 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51R8099
Heat Sink; Thermal Resistance Boyd 51R8099
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site
374124B60023G Rohs Compliant Boyd - 74R6784 - Newark, An Avnet Company
Chicago, IL, United States
374124B60023G Rohs Compliant Boyd
74R6784
374124B60023G Rohs Compliant Boyd 74R6784
374124B60023G ROHS COMPLIANT: YES

374124B60023G ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 51R8099 74R6784
Product Name Heat Sink; Thermal Resistance Boyd 374124B60023G Rohs Compliant Boyd
L 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details