Boyd Thermal Grease 0.45 KG (1lb)Can, Thermalcote 251G

Description
Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™ conducts heat approximately 15 times better than air and more than four times better than unloaded silicone grease. Opaque white in color, it is non-toxic, extremely stable, and neither cakes nor runs from –40° to 204°C (–40 to 399°F).
Description
Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™ conducts heat approximately 15 times better than air and more than four times better than unloaded silicone grease. Opaque white in color, it is non-toxic, extremely stable, and neither cakes nor runs from –40° to 204°C (–40 to 399°F).

Suppliers

Company
Product
Description
Supplier Links
Thermal Grease 0.45 KG (1lb)Can, Thermalcote - 70115243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermal Grease 0.45 KG (1lb)Can, Thermalcote
70115243
Thermal Grease 0.45 KG (1lb)Can, Thermalcote 70115243
Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™ conducts heat approximately 15 times better than air and more than four times better than unloaded silicone grease. Opaque white in color, it is non-toxic, extremely stable, and neither cakes nor runs from –40° to 204°C (–40 to 399°F).

Thermalcote™ is a superior thermal-joint compound of thermally-loaded silicone-based grease for use with all heat sinks. It improves the transfer of thermal energy across the metal-to-metal interfaces between the transistor or rectifier case and the heat sink. Thermalcote™ conducts heat approximately 15 times better than air and more than four times better than unloaded silicone grease. Opaque white in color, it is non-toxic, extremely stable, and neither cakes nor runs from –40° to 204°C (–40 to 399°F).

Supplier's Site
Thermal Grease, Can, 450G; Dispensing Method Boyd - 45M6147 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Can, 450G; Dispensing Method Boyd
45M6147
Thermal Grease, Can, 450G; Dispensing Method Boyd 45M6147
THERMAL GREASE, CAN, 450G; Dispensing Method:Can; Volume:-; Weight:450g; Product Range:-; Colour:Opaque White; For Use With:Heat Sinks; Series:Thermalcote RoHS Compliant: Yes

THERMAL GREASE, CAN, 450G; Dispensing Method:Can; Volume:-; Weight:450g; Product Range:-; Colour:Opaque White; For Use With:Heat Sinks; Series:Thermalcote RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 70115243 45M6147
Product Name Thermal Grease 0.45 KG (1lb)Can, Thermalcote Thermal Grease, Can, 450G; Dispensing Method Boyd
Form / Shape Grease, Paste
Unlock Full Specs
to access all available technical data

Similar Products

Ultra soft thermal pad for laptop cooling - SF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Highly Thermally Conductive, NASA Low Outgassing Silver Filled Epoxy - EP3HTS-TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste; Encapsulant or Conformal Coating
Chemical System Epoxy
View Details
Thermal Pads - 1225186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details