Boyd Heat Sinks 2227B

Description
Heat Sink TO-5 Aluminum 1.8W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-5 Aluminum 1.8W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2227B-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
2227B-ND
Heat Sinks 2227B-ND
Heat Sink TO-5 Aluminum 1.8W @ 50°C Board Level

Heat Sink TO-5 Aluminum 1.8W @ 50°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 46F4137 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
46F4137
Heat Sink; Thermal Resistance Boyd 46F4137
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:10.16mm; External Length - Metric:-; External Diameter - Metric:31.75mm; Heat Sink Material:-; Product Range:- RoHS Compliant: No

HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:10.16mm; External Length - Metric:-; External Diameter - Metric:31.75mm; Heat Sink Material:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 2227B-ND 46F4137
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details