BC-RG-PG 16 -- RUBBER GROMMET PG (BC-RG-PG TYPE)
BOXCO Inc.
Rubber Grommet PG (BC-RG-PG Type)
BC-RG-PG 16
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Description
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
Suppliers
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
Temperature Range : -40C... +100C
Test standard : EMKO TU(03-SEC) F1001/84
Halogen-Free
- Mode of protection : IP67 acc. to EN 60529, Sealing : NBR
- Temperature Range : -40C... +100C
- Test standard : EMKO TU(03-SEC) F1001/84
- Halogen-Free
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
BC-RG-PG 16 |
|
Product Name
|
Rubber Grommet PG (BC-RG-PG Type) |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3937 to 0.5512 inch (10 to 14 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
View Details
Groove Width
0.1378 inch (3.5 mm)
Material
Other; Thermoplastic Elastomer
View Details