BOXCO which recognized quality at home and abroad.
Diverse Product of high quality make a new value of industry world.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-PTM-081310 |
| Product Name | Plastic Box Screw Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 5.12 inch (130 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 3.94 inch (100 mm) |