1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing.
2. In taking goods our of a works our enclosures fitted draw latch and hinge exactly secure a complete airtight ability and useful opening and closing
3. They can use for a long time by strengthening thickness and complementing makeup.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-PTH-081807 |
| Product Name | Plastic Box Stainless Hinge Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 7.09 inch (180 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 2.76 inch (70 mm) |