1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.
2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-PGS-082507 |
| Product Name | Plastic Box Screw Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 9.84 inch (250 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 2.76 inch (70 mm) |