BOXCO Inc. Hexagon Plug (BC-DPM-P Type) BC-DPM-P 11

Description
Material : Nickel-plated brass Protection degree : IP68
Description
Material : Nickel-plated brass Protection degree : IP68

Suppliers

Company
Product
Description
Supplier Links
Hexagon Plug (BC-DPM-P Type) - BC-DPM-P 11 - BOXCO Inc.
Sasang-gu, South Korea
Hexagon Plug (BC-DPM-P Type)
BC-DPM-P 11
Hexagon Plug (BC-DPM-P Type) BC-DPM-P 11
Material : Nickel-plated brass Protection degree : IP68
  • Material : Nickel-plated brass
  • Protection degree : IP68
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BC-DPM-P 11
Product Name Hexagon Plug (BC-DPM-P Type)
Shape / Application Round
Features Flange
Fitted Depth 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/4" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
7 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.01 mm
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details