BOXCO which recognized quality at home and abroad.
Diverse Product of high quality make a new value of industry world.
| BOXCO Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | BC-CTM-182507 |
| Product Name | Plastic Box Screw Type |
| Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
| Shape | Rectangular |
| Length | 10.04 inch (255 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 2.95 inch (75 mm) |