BOXCO Inc. Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-131509

Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
Description
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) - BC-AL-131509 - BOXCO Inc.
Sasang-gu, South Korea
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
BC-AL-131509
Aluminum Box, Aluminum Terminal Box (BC-AL-10PT) BC-AL-131509
1. It has excellent resistance against chemicals. 2. It can be used in wide temperature range. 3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

1. It has excellent resistance against chemicals.

2. It can be used in wide temperature range.

3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-AL-131509
Product Name Aluminum Box, Aluminum Terminal Box (BC-AL-10PT)
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details