Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures WTS137

Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1654 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1654
Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1654
ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, SMALL, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1654
Product Name Enclosure, Desktop, Small, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 3.54 inch (89.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details