Box Enclosures & Assembly Services, Inc. Enclosure Type Box Enclosures WTS127S

Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Box Enclosures - 92Y1653 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Box Enclosures
92Y1653
Enclosure Type Box Enclosures 92Y1653
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes

Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:104.9mm; External Depth - Metric:154.9mm; IP Rating:-; Body Color:White; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1653
Product Name Enclosure Type Box Enclosures
Length 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers