Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures WTM127

Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:73.7mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:73.7mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1648
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1648
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:73.7mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:73.7mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1648
Product Name Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 2.9 inch (73.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details