Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures WTM117

Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:48.26mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:48.26mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1647 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1647
Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1647
ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:48.26mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, MEDIUM, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:48.26mm; External Width - Metric:140mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1647
Product Name Enclosure, Desktop, Medium, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 1.9 inch (48.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details