Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures WTL137

Description
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1646 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1646
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1646
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1646
Product Name Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
ENCLOSURE, TYPE 120, 9.449 X 4.724 X 3.543 INCHES - 70016702 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details