Box Enclosures & Assembly Services, Inc. Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures WTL127

Description
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures - 92Y1644 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures
92Y1644
Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures 92Y1644
ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESKTOP, LARGE, ABS, WHT/BLK; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:165.1mm; External Depth - Metric:235.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1644
Product Name Enclosure, Desktop, Large, Abs, Wht/blk; Enclosure Type Box Enclosures
Length 3.3 inch (83.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
TG Series Enclosures - 101-008-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details