Box Enclosures & Assembly Services, Inc. Small Pocket Enclosure, Abs, White; Enclosure Type Box Enclosures PBS107

Description
SMALL POCKET ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4RoHS Compliant: Yes
Datasheet
Description
SMALL POCKET ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Pocket Enclosure, Abs, White; Enclosure Type Box Enclosures - 91Y7340 - Newark, An Avnet Company
Chicago, IL, United States
Small Pocket Enclosure, Abs, White; Enclosure Type Box Enclosures
91Y7340
Small Pocket Enclosure, Abs, White; Enclosure Type Box Enclosures 91Y7340
SMALL POCKET ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4RoHS Compliant: Yes

SMALL POCKET ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7340
Product Name Small Pocket Enclosure, Abs, White; Enclosure Type Box Enclosures
Length 0.6201 inch (15.75 mm)
Width 1.81 inch (46 mm)
Depth 3.34 inch (84.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers