Box Enclosures & Assembly Services, Inc. Large Pocket Enclosure, Black; Enclosure Type Box Enclosures PBL109

Description
LARGE POCKET ENCLOSURE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
LARGE POCKET ENCLOSURE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Pocket Enclosure, Black; Enclosure Type Box Enclosures - 91Y7337 - Newark, An Avnet Company
Chicago, IL, United States
Large Pocket Enclosure, Black; Enclosure Type Box Enclosures
91Y7337
Large Pocket Enclosure, Black; Enclosure Type Box Enclosures 91Y7337
LARGE POCKET ENCLOSURE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes

LARGE POCKET ENCLOSURE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7337
Product Name Large Pocket Enclosure, Black; Enclosure Type Box Enclosures
Length 0.8598 inch (21.84 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers