Box Enclosures & Assembly Services, Inc. Small Lcd Mobile Enclosure, Off-White; Enclosure Type Box Enclosures MBS207

Description
SMALL LCD MOBILE ENCLOSURE, OFF-WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL LCD MOBILE ENCLOSURE, OFF-WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Lcd Mobile Enclosure, Off-White; Enclosure Type Box Enclosures - 92Y1642 - Newark, An Avnet Company
Chicago, IL, United States
Small Lcd Mobile Enclosure, Off-White; Enclosure Type Box Enclosures
92Y1642
Small Lcd Mobile Enclosure, Off-White; Enclosure Type Box Enclosures 92Y1642
SMALL LCD MOBILE ENCLOSURE, OFF-WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL LCD MOBILE ENCLOSURE, OFF-WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1642
Product Name Small Lcd Mobile Enclosure, Off-White; Enclosure Type Box Enclosures
Length 1.31 inch (33.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers