Box Enclosures & Assembly Services, Inc. Small Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures MBS107

Description
SMALL LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
SMALL LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures - 91Y7333 - Newark, An Avnet Company
Chicago, IL, United States
Small Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures
91Y7333
Small Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures 91Y7333
SMALL LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

SMALL LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7333
Product Name Small Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures
Length 1.31 inch (33.27 mm)
Width 3.27 inch (83.1 mm)
Depth 5.98 inch (152 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
5 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers