Box Enclosures & Assembly Services, Inc. Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures MBM109

Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures - 91Y7332 - Newark, An Avnet Company
Chicago, IL, United States
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
91Y7332
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures 91Y7332
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7332
Product Name Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 1.73 inch (43.94 mm)
Width 3.98 inch (101 mm)
Depth 7.68 inch (195 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers