Box Enclosures & Assembly Services, Inc. Medium Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures MBM107

Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures - 91Y7331 - Newark, An Avnet Company
Chicago, IL, United States
Medium Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures
91Y7331
Medium Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures 91Y7331
MEDIUM LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

MEDIUM LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7331
Product Name Medium Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures
Length 1.73 inch (43.94 mm)
Width 3.98 inch (101 mm)
Depth 7.68 inch (195 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437O - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers