Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1437O

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1437O - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1437O
Electrical - Operator Interface - Pushbutton Enclosures 1437O
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Enclosure 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75 1437B - 1437MB - 2 6.00 4.00 4.75 1437C - 1437MC - 3 8.00 4.00 4.75 1437D - 1437MD - 4 10.00 4.00 4.75 1437F - 1437MF - 4 7.25 6.25 4.75 1437H - 1437MH - 6 9.50 6.25 4.75 1437K - 1437MK - 9 9.50 8.50 4.75 1437O - 1437MO - 12 11.75 8.50 4.75 1437S - 1437MS - 16 11.75 10.75 4.75 1437V - 1437MV - 20 14.00 10.75 4.75 1437X - 1437MX - 25 14.00 13.00 4.75 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Enclosure 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 14 gauge steel except A which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws fasten into threaded, sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1437A¹ - 1437MA¹ - 1 4.00 4.00 4.75
1437B - 1437MB - 2 6.00 4.00 4.75
1437C - 1437MC - 3 8.00 4.00 4.75
1437D - 1437MD - 4 10.00 4.00 4.75
1437F - 1437MF - 4 7.25 6.25 4.75
1437H - 1437MH - 6 9.50 6.25 4.75
1437K - 1437MK - 9 9.50 8.50 4.75
1437O - 1437MO - 12 11.75 8.50 4.75
1437S - 1437MS - 16 11.75 10.75 4.75
1437V - 1437MV - 20 14.00 10.75 4.75
1437X - 1437MX - 25 14.00 13.00 4.75
¹ Not hinged

Supplier's Site
Boxes - 1437O-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 4.750"" (120.65mm)"

"Box Metal, Steel Gray Hinged Door, Lid 11.750"" L x 8.500"" W (298.45mm x 215.90mm) X 4.750"" (120.65mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1437O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1437O
Enclosures, Boxes, & Cases 1437O
P-BTN ENC 11.7X8.5

P-BTN ENC 11.7X8.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1437O
Electrical Enclosures 1437O
Electrical Enclosures Type 12 Pushbutton 11.7x8.5" Mild Steel

Electrical Enclosures Type 12 Pushbutton 11.7x8.5" Mild Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1437O 1437O-ND 1437O 1437O
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 11.75 inch (298 mm) 11.7 inch (297 mm)
Width 8.5 inch (216 mm) 8.5 inch (216 mm)
Depth 4.75 inch (121 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
4 suppliers