Box Enclosures & Assembly Services, Inc. Large Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures MBL109

Description
LARGE LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:120.9mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LARGE LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:120.9mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures - 91Y7330 - Newark, An Avnet Company
Chicago, IL, United States
Large Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
91Y7330
Large Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures 91Y7330
LARGE LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:120.9mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black; Product Range:-RoHS Compliant: Yes

LARGE LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:120.9mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7330
Product Name Large Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 1.97 inch (50 mm)
Width 4.76 inch (121 mm)
Depth 9.92 inch (252 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers